EN
  • EN
  • DE

AD7545AJN

Part No AD7545AJN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043007-AD7545AJN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7545AJN CAD Model

Description

Product Overview: AD7545AJN by Analog Devices Inc.

The AD7545AJN is a high-performance, precision 12-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. Designed with advanced CMOS technology, this DAC offers a perfect blend of accuracy and speed, making it an ideal choice for a wide range of applications that require digital-to-analog conversion with high reliability and efficiency.

Key Features:

  • Resolution: The AD7545AJN boasts a 12-bit resolution, providing fine granularity and precise analog output for sophisticated applications.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, which is crucial for real-time applications.
  • Monolithic Construction: The monolithic construction of the AD7545AJN contributes to its excellent thermal performance and stability over time.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design for the system in which it is integrated.
  • Low Power Consumption: Designed for energy efficiency, the AD7545AJN consumes minimal power, making it suitable for portable and battery-operated devices.

Applications:

The versatility of the AD7545AJN allows it to be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Computer Add-On Cards
  • Instrumentation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7545AJN is no exception. Each unit is rigorously tested to ensure it meets the high standards set by the industry and the expectations of customers. The reliability of this DAC is backed by Analog Devices' reputation for producing long-lasting, dependable components.

Package and Availability:

The AD7545AJN comes in a standard 20-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into various circuit boards. Its robust design ensures that it can withstand the rigors of both the manufacturing process and long-term operation within electronic systems.

For engineers and designers looking for a DAC that offers precision, speed, and reliability, the AD7545AJN from Analog Devices Inc. is an excellent choice that stands up to the demands of complex electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess