EN
  • EN
  • DE

AS7C34098-12JC

Part No AS7C34098-12JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 256K x 16 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147559-AS7C34098-12JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C34098-12JC CAD Model

Description

The AS7C34098-12JC is a high-speed 4,194,304-bit Static Random Access Memory (SRAM) device, organized as 524,288 words by 8 bits. It's produced by Alliance Memory, Inc., and intended for applications requiring rapid data access and moderate power consumption.

Applications

  • Cache Memory
  • High-Speed Data Buffering
  • Digital Signal Processing (DSP)
  • Embedded Systems
  • Networking Devices

Features

  • Fast Access Time: 12 ns
  • Low Power Consumption
  • Single 3.3V Power Supply
  • TTL-Compatible Inputs and Outputs
  • Available in a 32-Pin SOJ Package

Benefits

  • Enables quick data retrieval, improving overall system responsiveness.
  • Contributes to energy efficiency in various applications.
  • Simplified power requirements for easier integration.
  • Easy interfacing with standard logic circuits.
  • Suitable for applications with limited board space.

Additional Details

The AS7C34098-12JC operates using a single 3.3V power supply. It provides TTL-compatible inputs and outputs. This device is available in a 32-Pin SOJ (Small Outline J-lead) package. The 12 ns access time supports high-speed data access. The manufacturer's datasheet includes detailed timing characteristics and operating temperature ranges. It's crucial to refer to the official datasheet for accurate specifications and application guidelines. Use decoupling capacitors near the power supply pins to minimize noise and ensure stable operation. Like other SRAM devices, the AS7C34098-12JC is susceptible to damage from electrostatic discharge (ESD); handle it carefully during storage and assembly.

You May Also Be Interested in

Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess