EN
  • EN
  • DE

AS7C4096-12JI

Part No AS7C4096-12JI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 512K X8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147575-AS7C4096-12JI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C4096-12JI CAD Model

Description

The AS7C4096-12JI is a 4-Mbit high-speed CMOS Static RAM (SRAM) organized as 256K x 16 manufactured by Alliance Memory, Inc. This SRAM is designed for applications requiring fast access times. This part is classified as End-of-Life (EOL) by the manufacturer.

Applications:

  • Cache Memory: Used in processors and microcontrollers as cache memory to speed up data access.
  • Networking Devices: Employed in routers, switches, and network interfaces for packet buffering and high-speed data handling.
  • Embedded Systems: Found in embedded systems where fast and reliable memory is needed for real-time operations.
  • Industrial Control: Utilized in industrial automation equipment, such as programmable logic controllers (PLCs).
  • Digital Signal Processing (DSP): Used as high-speed memory in DSP systems for data storage and manipulation.

Features:

  • High-Speed Access Time: Features a 12ns access time for quick data retrieval.
  • Organization: Organized as 256K words by 16 bits.
  • Supply Voltage: Operates on a single 3.3V power supply.
  • Low Power Consumption: CMOS technology for low active and standby current.
  • Package: Available in a 44-pin SOJ (Small Outline J-lead) package, indicated by 'JI' in the part number.
  • TTL-Compatible I/O: Provides TTL-compatible inputs and outputs.

Benefits:

  • Improved System Performance: The fast access time of 12ns enhances system speed and responsiveness.
  • Easy Integration: TTL-compatible I/O simplifies interfacing with other system components.
  • Space-Efficient Design: The SOJ package allows for denser board layouts compared to larger packages.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency in applications.
  • Reliable Data Storage: SRAM technology provides reliable and non-volatile data storage as long as power is supplied.

Additional Details:

The AS7C4096-12JI utilizes CMOS technology to achieve its high speed and low power characteristics. The 44-pin SOJ package is a standard surface-mount package, simplifying PCB assembly. Given its EOL status, users should carefully consider long-term availability and potential replacements for new designs. Consult the datasheet for detailed electrical characteristics, timing specifications, and soldering recommendations. Proper decoupling capacitors are recommended close to the power supply pins to ensure stable operation.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Harris Corporation
Operational Amplifiers
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess