EN
  • EN
  • DE

MT48LC16M16A2TG-6A IT:GTR

Part No MT48LC16M16A2TG-6A IT:GTR
Manufacturer Alliance Memory, Inc.
Catalog SDRAM
Description IC SDRAM 256MBIT 167MHZ 54TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Alliance Memory, Inc.
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 256Mb (16M x 16)
Clock Frequency 167MHz
Write Cycle Time - Word, Page 12ns
Access Time 5.4ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 54-TSOP (0.400", 10.16mm Width)
Manufacturer Package 54-TSOP II
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 790131-MT48LC16M16A2TG-6A IT:GTR
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-6A IT:GTR CAD Model

Description

The MT48LC16M16A2TG-6A IT:GTR is a Synchronous Dynamic Random-Access Memory (SDRAM) component offered by Alliance Memory, Inc. It is designed to provide reliable and efficient memory storage for a variety of applications requiring moderate capacity and performance.

Applications

  • Set-top boxes
  • Printers
  • Networking devices
  • Industrial control equipment
  • Consumer electronics

Features

  • SDRAM Technology: Synchronous operation for improved data throughput.
  • Capacity: 16Mb x 16 configuration for a total of 256Mb of memory.
  • Clock Rate: Operates at a clock rate of 166 MHz.
  • Access Time: 6ns access time ensures fast data retrieval.
  • JEDEC Standard Compliance: Adheres to industry standards for SDRAM.

Benefits

  • Reliable Performance: Provides stable and consistent memory operation.
  • Cost-Effective Solution: Offers a balance of performance and cost.
  • Simplified Integration: Standard interface and protocols simplify system integration.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Adequate Memory Capacity: Provides sufficient memory for many embedded applications.

Additional Details

The MT48LC16M16A2TG-6A IT:GTR operates at a voltage of 3.3V. The 'IT' in the part number indicates an industrial temperature range (-40°C to 85°C), making it suitable for applications in harsh environments. The package is a TSOP (Thin Small Outline Package), which facilitates easy surface mount assembly. The 'GTR' suffix typically indicates the packaging type (e.g., tray or reel). This SDRAM component is designed for applications where a reliable, cost-effective memory solution with a standard interface is required.

You May Also Be Interested in

SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess