EN
  • EN
  • DE

AO8802

Part No AO8802
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Electronic Wholesale
Description Common-Drain Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2003+
Reference case MSOP8
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
RoHS State Request Verification
Win Source Part Number 751851-AO8802
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO8802 CAD Model

Description

The AO8802, manufactured by Alpha & Omega Semiconductor Inc., is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of power management applications. Its low on-resistance (RDS(on)) and fast switching speed make it well-suited for efficient and compact circuit designs. Understanding the MOSFET's characteristics is crucial for optimizing its performance in its intended application.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Protection Circuits
  • Power Adapters

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge: Reduces drive power requirements.
  • Small Footprint: Allows for compact circuit designs.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.

Benefits:

  • Improved Power Efficiency: Low RDS(on) minimizes power dissipation and enhances overall efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to reduced heat generation.
  • Compact Design: Small footprint enables integration into space-constrained applications.
  • Simplified Circuit Design: Logic-level gate drive simplifies the driver circuitry.
  • Enhanced System Reliability: Robust construction ensures long-term performance.

Additional Details:

The AO8802 P-channel MOSFET is characterized by its low on-resistance, which minimizes voltage drop and power dissipation when the transistor is conducting. Its fast switching speed allows for efficient operation in high-frequency switching circuits. The low gate charge reduces the amount of current required to turn the transistor on and off, further improving efficiency. It typically comes in a small surface-mount package, allowing for compact circuit designs. Designers should consult the datasheet for detailed electrical characteristics, such as RDS(on), gate charge, and voltage ratings, to ensure proper circuit design and performance. The MOSFET's thermal performance should also be considered to ensure reliable operation at the intended operating conditions.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess