EN
  • EN
  • DE

LTC2850CS8#TRPBF

Part No LTC2850CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879403-LTC2850CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2850CS8#TRPBF CAD Model

Description

The LTC2850CS8#TRPBF from Analog Devices Inc. is a robust and highly reliable RS485/RS422 transceiver IC designed to facilitate communication in industrial, networking, and data acquisition systems. This integrated circuit is specifically engineered to withstand the rigorous demands of applications that require high-speed data transmission over long distances with differential signaling.

Key Features

  • Interface Type: RS485/RS422 transceiver, ensuring compatibility with industry-standard communication protocols.
  • Supply Voltage Range: Operates from a single 3.3V or 5V supply, providing flexibility for various system power designs.
  • Data Rate: Capable of supporting data rates up to 20Mbps, making it suitable for high-speed data applications.
  • Driver Output/Receiver Input Protection: Features robust electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device against electrical surges and spikes.
  • Thermal Shutdown Protection: Integrated thermal shutdown feature prevents the device from overheating, enhancing reliability and longevity.
  • Packaging: Available in an 8-pin SOIC package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance in extreme environments.
  • Fail-Safe Receiver: Guarantees a high logic level output if the inputs are open or shorted, which prevents erroneous data transmission.

Applications

The LTC2850CS8#TRPBF is well-suited for a variety of applications where reliable data transmission is critical. It is commonly used in:

  • Industrial control systems
  • Networked devices such as servers and switches
  • Data acquisition systems
  • Security systems
  • Building automation

Conclusion

In conclusion, the LTC2850CS8#TRPBF by Analog Devices Inc. is a versatile and durable RS485/RS422 transceiver that delivers high-speed communication capabilities with protection features that ensure stable operation in challenging environments. Its compact form factor and robust design make it an excellent choice for engineers looking to implement reliable data transmission in their industrial and networking applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9053 $55.3371
16+ $6.4864 $103.7824
24+ $6.2837 $150.8088
33+ $6.0810 $200.6730
43+ $5.8783 $252.7669
57+ $5.2702 $300.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess