EN
  • EN
  • DE

AOZ8839DI-05

Part No AOZ8839DI-05
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog TVS - Diodes
Description Ultra-Low Capacitance TVS Diode Array, DFN2.5x1.0-10L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Capacitance 150 fF
Reverse Voltage 5 V
Win Source Part Number 1045240-AOZ8839DI-05
Categories TVS - Diodes
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AOZ8839DI-05 CAD Model

Description

The AOZ8839DI-05 is a Transient Voltage Suppressor (TVS) diode array from Alpha & Omega Semiconductor (AOS), designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • USB ports
  • HDMI ports
  • Ethernet ports
  • Data lines
  • Power lines
  • Keypads

Features

  • Low clamping voltage
  • Low capacitance
  • ESD protection per IEC 61000-4-2, ±30kV contact discharge, ±30kV air discharge
  • EFT protection per IEC 61000-4-4
  • Surge protection per IEC 61000-4-5
  • Small footprint DFN package
  • RoHS compliant

Benefits

  • Effective protection against ESD, EFT, and surge events, improving system reliability.
  • Low clamping voltage minimizes stress on protected components.
  • Low capacitance ensures signal integrity in high-speed data transmission.
  • Compact size enables space-saving designs.
  • Compliance with industry standards ensures compatibility and performance.

Additional Details

The AOZ8839DI-05 features a low clamping voltage, which means it quickly and effectively limits the voltage across the protected components during a transient event. The low capacitance minimizes signal distortion and ensures signal integrity in high-speed data applications. The device is designed to meet or exceed the requirements of industry standards for ESD, EFT, and surge protection. It comes in a small footprint DFN package, making it easy to integrate into densely packed circuit boards.

This TVS diode array is an essential component for protecting sensitive electronics from the damaging effects of voltage transients. Its robust design and high performance make it an ideal choice for a wide range of applications where reliability is critical.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess