EN
  • EN
  • DE

PM8204

Part No PM8204
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 278061-PM8204
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8204 CAD Model

Description

The PM8204, manufactured by Alpha & Omega Semiconductor Inc., is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for load switching and power management applications. This MOSFET features a low on-resistance, which minimizes power loss and improves efficiency in various electronic circuits.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Power distribution circuits
  • Battery protection circuits

Features

  • Low on-resistance (RDS(on)) for efficient power handling
  • Low gate threshold voltage for easy driving
  • Fast switching speed
  • Surface mount package for compact designs
  • Lead-free and RoHS compliant
  • Enhancement mode P-Channel MOSFET

Benefits

  • Reduced power loss and improved efficiency
  • Extended battery life in portable devices
  • Simplified circuit design
  • Compact solution for space-constrained applications
  • Environmentally friendly

Additional Details

The PM8204 P-Channel MOSFET is an ideal choice for applications where efficiency and space are critical. Its low on-resistance minimizes voltage drop and power dissipation, resulting in cooler operation and improved system performance. The low gate threshold voltage allows for easy driving with low-voltage logic signals, simplifying circuit design and reducing the need for additional components. The fast switching speed enables efficient power conversion in DC-DC converters and other switching applications. The surface mount package is compact and easy to assemble, making it suitable for high-density printed circuit boards. The PM8204 is available in various package options to meet different application requirements. Refer to the Alpha & Omega Semiconductor datasheet for detailed electrical characteristics, thermal performance, and application guidelines. This MOSFET is commonly used in smart phones, tablets, and other portable electronic devices to control power distribution and manage battery charging. The device is designed to withstand electrostatic discharge (ESD) events, providing additional protection for sensitive electronic circuits. The PM8204 offers a cost-effective and reliable solution for power management in a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Lowest to $1.1435
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess