The P1335-A120-A62 is a ceramic transient voltage suppressor (TVS) varistor manufactured by EPCOS (TDK). It's designed to protect sensitive electronic components from voltage surges, such as those caused by electrostatic discharge (ESD) or lightning strikes.
Applications
- Overvoltage protection in power supplies
- Transient voltage suppression in data lines
- ESD protection for input/output (I/O) ports
- Protection of sensitive semiconductors
- Automotive electronics
Features
- High surge current capability
- Fast response time
- Low clamping voltage
- Bidirectional protection
- Compact size
Benefits
- Protects electronic circuits from damage due to voltage surges
- Improves system reliability
- Extends the lifespan of electronic components
- Prevents costly repairs and downtime
- Reduces electromagnetic interference (EMI)
Technical Specifications
While specific electrical characteristics vary, typical specifications for TVS varistors in this category include:
- Maximum Working Voltage: The maximum DC or AC voltage that can be continuously applied to the varistor without causing degradation.
- Clamping Voltage: The voltage across the varistor when subjected to a specific surge current.
- Surge Current Capability: The maximum surge current that the varistor can withstand for a specified waveform (e.g., 8/20 µs).
- Capacitance: The inherent capacitance of the varistor, which can affect high-frequency signal integrity.
- Operating Temperature Range: The temperature range over which the varistor can operate reliably.
Consult the EPCOS (TDK) datasheet for the complete and accurate electrical characteristics of the P1335-A120-A62. This device is usually available in a surface-mount package for easy integration into circuit boards.