Product Overview: 74AHCT1G125SE-7 from Diodes Incorporated
The 74AHCT1G125SE-7 is a high-performance, single buffer gate with a three-state output from Diodes Incorporated. This integrated circuit is part of the 74AHCT family, designed to provide the optimal balance between speed and power consumption, making it suitable for a wide range of applications in modern electronic systems. The device is housed in a small and efficient SOT-353 package, which is ideal for space-constrained applications.
Key Features
- Logic Type: The 74AHCT1G125SE-7 is a single non-inverting buffer gate with a three-state output, which allows for high drive capability without increasing supply current.
- Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels.
- High-Speed Performance: The device offers fast propagation delays and transition times, ensuring quick response times for critical applications.
- Output Drive Capability: The buffer is capable of driving up to 8mA at the output, allowing it to drive heavier loads compared to standard CMOS outputs.
- Low Power Consumption: This gate is designed for low power consumption, with a typical ICC of only 2µA, minimizing the power requirements of the system.
- ESD Protection: The device includes robust ESD protection, ensuring reliability and longevity in environments where electrostatic discharge may be a concern.
- Package Type: Supplied in a compact SOT-353 package, the 74AHCT1G125SE-7 is perfect for use in space-sensitive applications.
- Temperature Range: The operational temperature range is from -40°C to +125°C, suitable for industrial and automotive temperature ranges.
Applications
The 74AHCT1G125SE-7 is versatile and can be used in various digital applications, including:
- Logic level shifting
- Line driving
- Bus interfacing
- Memory address driving
- Input/Output buffering
- Signal gating
With its high-speed performance, low power consumption, and robust protection features, the 74AHCT1G125SE-7 from Diodes Incorporated is an excellent choice for designers looking to maximize efficiency in their digital logic circuits.