Products specifications Report Issue?

Approvals CSA, UL
Mounting SMD (SMT)
Case / Package 100
Color White
Conductor Material Copper
Current Rating 8 A
Flammability Rating UL VW-1
Insulation Material PVC
Length 30.48 m
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating 300 V
Voltage Rating (DC) 1 kV
Weight 453.59237 g
Wire/Cable Gauge 22 AWG
Wire/Cable Type Hook-Up
Win Source Part Number 985653-HUKIT20 NC032
Categories Cables, Wires Management Accessories
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HUKIT20 NC032 CAD Model

Description

This Alpha Wire hook-up wire is an excellent choice for electronic applications that require high performance.

  • Voltage Rating: 300 V
  • Current Rating: 8 A
  • Conductor Material: high-quality copper
  • Insulation: PVC
  • Package: bulk package of 30.48 m
  • Mounting: SMD (SMT)
  • Approvals: CSA and UL approved
  • Compliance: RoHS
  • Suitable for: cables and wires management accessories
  • Flammability Rating: UL VW-1
  • Weight: 453.59237 g
  • Supplied in: a case of 100

You May Also Be Interested in

Panduit Corp
CABLE DUCT HORIZONTAL SPLIT COVR / Connector Fitting - Tee Cover For
Need more? Email Us
ECAD model for FRTSC12BL
Panduit Corp
CABLE TIE HLDR SNGLE SCREW #10 / Single Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
ECAD model for TP2-C
TE Connectivity
CABLE GRIP 2.8-10.2MM / Cable Grip 0.11" ~ 0.40" (2.8mm ~ 10.2mm) 1/2-14
Need more? Email Us
ECAD model for CES-2A-T1
Essentra Components
OPT FIBER SUPT BASE SCREW MNT FR
Need more? Email Us
ECAD model for OFSB-4-85-19
TE Connectivity
SLDR SLV WIRE-WIRE 0.11/0.125" / Wire to Wire Solder Sleeve Transparent - Blue 0.110" (2.79mm), 0.125" (3.18mm)
Need more? Email Us
ECAD model for D-1744-02CS378
Alpha Wire
Hu Wire Pvc, HUKIT20 No Color Each 22AWG Wh, Bk, Rd, Gr, Bl 100FT Ea
Need more? Email Us
ECAD model for HUKIT20 NC032
Panduit Corp
CBL CLAMP STRUT MNT CLIP ON / Cable Clamp, Strut Silver Strut Mount, Clip On 4.000" (101.60mm)
Need more? Email Us
ECAD model for PSK645I
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
ECAD model for ST18-3-00
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
ECAD model for S6438

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention