EN
  • EN
  • DE

CES-2A-T1

Part No CES-2A-T1
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description CABLE GRIP 2.8-10.2MM  /  Cable Grip 0.11" ~ 0.40" (2.8mm ~ 10.2mm) 1/2-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Type Cable Grip
Cable Diameter 0.11" ~ 0.40" (2.8mm ~ 10.2mm)
Thread Size 1/2-14
Panel Hole Size 0.500" (12.7mm)
Includes Seal
Base Product Number CES
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Names -CES-2A-T1-SI,-398956-001-SI,398956-001-ND,-398956-001-SI-ND,4-1192991-7,398956-001
Standard Package 50
Win Source Part Number 1089964-CES-2A-T1
Ultra Librarian 3D Model Ultra Librarian CES-2A-T1 CAD Model

Description

The TE Connectivity Raychem Cable Protection product with Win Source Part Number 1089964-CES-2A-T1 is a cable grip type that includes a seal and has a panel hole size of 0.500 inches.

  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS: 8536.69.4051
  • Alternative Parts: TMS-SCE-3/8-2.0-9, HSTT12-48-Q, VERSAFIT-1/4-0-SP, TMS-SCE-1/4-2.0-9, ATUM-4/1-0-STK, and HSTT25-48-Q398956-001

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.510" CLR / Wire to Wire Solder Sleeve Clear 0.510" (12.95mm)
Lowest to $2.5750
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW / Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.313" (7.95mm)
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.267/0.287" / Wire to Wire Solder Sleeve Clear 0.267" (6.78mm), 0.287" (7.29mm)
Lowest to $2.4872
TE Connectivity
ELECTRONIC KITS
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH / Cable Clip, Wire Saddle on Base Natural Adhesive 0.190" L x 0.130" H (4.83mm x 3.30mm)
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE BLACK PUSH IN / Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Lowest to $0.5819
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
Panduit Corp
Cable Tie Mount for Miniature, Intermediate Cable Ties Nylon 66 Black
Lowest to $0.1256

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess