EN
  • EN
  • DE

SMP12A-M0

Part No SMP12A-M0
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description Cable Tie Mount for Miniature, Intermediate Cable Ties Nylon 66 Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094390-SMP12A-M0
Categories Cables, Wires Management Accessories
Manufacturer Panduit Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMP12A-M0 CAD Model

Description

The SMP12A-M0 is a surge protection module manufactured by Panduit Corp. It is designed to protect sensitive electronic equipment from voltage surges and spikes, ensuring the reliable operation of connected devices. This module is commonly used in network and telecommunications applications to safeguard valuable equipment from damage caused by lightning strikes or power fluctuations.

Applications

  • Network equipment protection
  • Telecommunications systems protection
  • Data center equipment protection
  • Industrial control systems protection
  • Security systems protection
  • Power over Ethernet (PoE) applications

Features

  • Surge Protection: Provides robust surge protection for connected equipment.
  • Compact Design: Space-saving design for easy installation in various environments.
  • High Surge Capacity: Withstands high surge currents without degradation.
  • Easy Installation: Simple to install and integrate into existing systems.
  • Durable Construction: Rugged construction for reliable performance in harsh environments.
  • Compliance Standards: Meets industry compliance standards for surge protection.

Benefits

  • Improved Equipment Reliability: Protects sensitive equipment from voltage surges, improving overall reliability.
  • Reduced Downtime: Minimizes equipment failures caused by surges, reducing downtime and maintenance costs.
  • Enhanced Safety: Provides a safe and reliable solution for protecting equipment from electrical hazards.
  • Cost Savings: Prevents costly equipment damage and replacement due to surges.
  • Easy Maintenance: Designed for easy maintenance and replacement if needed.

Additional Details

The SMP12A-M0 offers a reliable and effective solution for safeguarding electronic equipment from the damaging effects of voltage surges. Its compact design allows for easy integration into various applications, while its high surge capacity ensures robust protection. The module is designed to meet industry compliance standards, providing users with confidence in its performance and reliability. It is an essential component for protecting sensitive equipment in network, telecommunications, and industrial environments, helping to ensure uninterrupted operation and minimize potential damage from surge events. The specific technical specifications, such as maximum surge current and clamping voltage, can be found in the product datasheet provided by Panduit Corp.

You May Also Be Interested in

Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW / Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.313" (7.95mm)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.510" CLR / Wire to Wire Solder Sleeve Clear 0.510" (12.95mm)
Lowest to $2.5750
TE Connectivity
ELECTRONIC KITS
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.267/0.287" / Wire to Wire Solder Sleeve Clear 0.267" (6.78mm), 0.287" (7.29mm)
Lowest to $2.4872
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
ELECTRONIC KITS
Need more? Email Us
Fraenkische USA, LP
FIPLOCK FITTING 90 CURVED ELBO
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1256 $57.7760
1,125+ $0.1030 $115.8750
1,735+ $0.0999 $173.3265
2,390+ $0.0967 $231.1130
3,095+ $0.0935 $289.3825
4,140+ $0.0838 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess