EN
  • EN
  • DE

M3882-BK199

Part No M3882-BK199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description Ae Tray Cable, M3882 Black Bulk Ft 37CDR12AWG (7/.0305)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1181715-M3882-BK199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M3882-BK199 CAD Model

Description

The Alpha Wire M3882-BK199 is a high-performance hook-up wire designed for a variety of demanding applications. It features a stranded tinned copper conductor and a durable PVC insulation, ensuring reliable signal transmission and long-lasting performance.

Applications

  • Internal wiring of electronic equipment
  • Panel wiring
  • Point-to-point wiring
  • Appliances
  • Automotive applications

Features

  • Conductor: Stranded Tinned Copper
  • Insulation: Polyvinylchloride (PVC)
  • Voltage Rating: 300V
  • Temperature Rating: Up to 105°C
  • Color: Black
  • UL Style: UL1015
  • RoHS Compliant

Benefits

  • Excellent Flexibility: The stranded conductor provides excellent flexibility, making it easy to route in tight spaces.
  • High Temperature Resistance: The PVC insulation provides excellent resistance to high temperatures, ensuring reliable performance in demanding environments.
  • Chemical Resistance: PVC offers good resistance to oils, acids, alkalis, and solvents.
  • Easy to Strip and Terminate: The PVC insulation is easy to strip and terminate, saving time and labor.
  • Durable and Long-Lasting: The high-quality materials and construction ensure a long service life.
  • Reliable Performance: Tinned copper conductor provides corrosion resistance, ensuring a reliable electrical connection.

Technical Specifications

The M3882-BK199 hook-up wire meets UL 1015 standards, ensuring compliance with industry safety requirements. The tinned copper conductor offers excellent conductivity and corrosion resistance. The PVC insulation provides good electrical insulation and physical protection. The wire's stranded construction ensures flexibility and ease of use. Its voltage rating of 300V makes it suitable for a wide range of low-voltage applications. The temperature rating of up to 105°C ensures reliable performance in high-temperature environments.

You May Also Be Interested in

TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
Alpha Wire
CABLE 3COND 24AWG SLATE 100'
Need more? Email Us
TE Connectivity
55PC CABLE
Need more? Email Us
General Cable/Carol Brand
CABLE 5COND 18AWG WHITE 1000'
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 25COND 22AWG GRAY 1000'
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess