EN
  • EN
  • DE

SW50-BLACK-25

Part No SW50-BLACK-25
Manufacturer Alpha Wire
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994100-SW50-BLACK-25
Categories OEM Parts( S )
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SW50-BLACK-25 CAD Model

Description

The SW50-BLACK-25 is a highly durable and flexible hook-up wire from Alpha Wire. It's part of their extensive line of high-quality wire and cable solutions, designed for demanding applications where reliability is crucial.

Applications

  • Internal wiring of electronic equipment
  • Panel wiring in control cabinets
  • Point-to-point wiring in various electronic assemblies
  • Appliances and lighting fixtures
  • Automotive applications where flexibility is required

Features

  • Insulation Material: PVC (Polyvinyl Chloride) providing excellent electrical insulation and resistance to abrasion, moisture, and chemicals.
  • Conductor Material: Stranded tinned copper, offering superior corrosion resistance and improved solderability.
  • Voltage Rating: 300V, suitable for low-voltage applications.
  • Temperature Rating: -40°C to +105°C, allowing for use in a wide range of operating environments.
  • Color: Black, for easy identification in wiring harnesses and assemblies.
  • Wire Gauge: 25 AWG.
  • Spool Length: 25 feet.
  • RoHS Compliant: Ensuring environmental responsibility by restricting the use of hazardous substances.

Benefits

  • Reliable Performance: Tinned copper conductor provides excellent electrical conductivity and corrosion resistance, ensuring long-term reliable performance.
  • Ease of Use: The flexibility of the stranded conductor simplifies wiring installations, especially in tight spaces.
  • Wide Temperature Range: Suitable for use in a variety of environments, from cold industrial settings to warmer equipment enclosures.
  • Chemical Resistance: PVC insulation offers resistance to many common chemicals and solvents, making it ideal for industrial applications.
  • Safety: The 300V voltage rating ensures safe operation in low-voltage circuits.
  • Durability: The robust PVC insulation protects the conductor from physical damage and environmental factors, extending the lifespan of the wiring.

Additional Details

The SW50-BLACK-25 wire conforms to industry standards for hook-up wire, ensuring compatibility and performance. The stranding of the copper conductor enhances its flexibility, making it easier to route and manage within electronic devices and control panels. The tinned coating on the copper improves solderability, which helps to create strong and reliable connections. This wire is commonly used in electronics manufacturing, repair, and prototyping due to its versatility and dependable characteristics.

You May Also Be Interested in

Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess