EN
  • EN
  • DE

A2C00040503

Part No A2C00040503
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 168414-A2C00040503
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A2C00040503 CAD Model

Description

Overview of A2C00040503 Electronic Component

The A2C00040503 is a versatile electronic component tailored for a wide range of applications due to its optimal performance and reliability. Its design ensures compatibility with varied electronic projects, providing a robust solution to meet your technical needs.

Applications & Projects

  • Embedded Systems
  • IoT Devices
  • Consumer Electronics
  • Automotive Applications
  • Industrial Controls

Features & Benefits

  • High Stability: Ensures reliable operation even under diverse conditions.
  • Efficient Design: Optimized for low power consumption, enhancing battery life in portable devices.
  • Compact Form Factor: Saves space, making it ideal for compact designs.
  • Versatile Compatibility: Easily integrates with a broad range of systems and components.

This component is crafted with precision to enhance the performance and longevity of your electronic projects, making it an excellent choice for professionals and enthusiasts alike.

You May Also Be Interested in

Coilcraft
Inductor RF Wirewound 0.006uH 2% 400MHz 64Q-Factor Air 2.9A 0.006Ohm DCR T/R
Lowest to $1.2562
CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
CISCO
Need more? Email Us
AMIS
Lowest to $17.6472

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess