EN
  • EN
  • DE

HGDEPT021B

Part No HGDEPT021B
Manufacturer ALPS Electric
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-3
Manufacturer ALPS ELECTRIC
Manufacturer Homepage www.alps.com
Win Source Part Number 746016-HGDEPT021B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HGDEPT021B CAD Model

Description

The HGDEPT021B is an encoder manufactured by ALPS Electric. Encoders are electromechanical devices used to convert angular or linear displacement into digital or analog signals. This particular encoder is likely used in applications requiring precise rotational input and feedback.

Applications

  • Automotive Electronics: Used in car navigation systems, climate control knobs, and audio system controls for precise user input.
  • Industrial Control Panels: Employed in machinery and equipment interfaces to adjust settings and parameters with accuracy.
  • Audio/Visual Equipment: Found in mixing consoles, DJ equipment, and studio recording interfaces to control levels and parameters.
  • Medical Devices: Integrated into medical equipment for precise adjustments of settings, such as in diagnostic or therapeutic devices.
  • Robotics: Used in robotic arms and other automated systems for position and velocity control.

Features

  • Rotary Input: Provides a rotational input mechanism for user interaction.
  • Digital Output: Generates digital signals that represent the angular position.
  • High Resolution: Offers precise angular measurement capabilities.
  • Compact Design: Allows for integration into a variety of devices.
  • Durable Construction: Designed to withstand repeated use and environmental factors.

Benefits

  • Precise Control: Enables accurate adjustment of settings and parameters.
  • User-Friendly Interface: Provides a tactile and intuitive user experience.
  • Reliable Performance: Delivers consistent and dependable operation.
  • Easy Integration: Simplifies the incorporation of rotary input into electronic devices.
  • Long Lifespan: Ensures extended operational life.

Additional Details

While specific technical specifications (e.g., detent torque, rotational life, output type) for the HGDEPT021B encoder require referencing the official ALPS Electric datasheet, encoders of this type commonly offer various resolutions (pulses per revolution), operating temperature ranges, and output signal configurations (e.g., quadrature, incremental). The construction typically involves a rotating shaft, a coded disk or pattern, and sensing elements (e.g., optical sensors or conductive contacts) to detect the angular position. The housing is usually made of durable plastic or metal.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3551 $51.8122
52+ $1.9324 $100.4848
81+ $1.8720 $151.6320
111+ $1.8116 $201.0876
143+ $1.7513 $250.4359
192+ $1.5701 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess