EN
  • EN
  • DE

RK12L1230C4F

Part No RK12L1230C4F
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295517-RK12L1230C4F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK12L1230C4F CAD Model

Description

The RK12L1230C4F is a rotary potentiometer produced by ALPS Electric, a component within the RK12 series renowned for its compact structure and adaptability across numerous electronic devices. It functions to adjust resistance within circuits, allowing variable control for various parameters.

Applications

  • Audio Devices: Extensively utilized in audio equipment such as amplifiers, receivers, and mixing consoles for adjusting volume levels.
  • Electronics: Integrated into a wide spectrum of consumer electronics like televisions, radios, and portable media players for adjusting settings such as brightness and contrast.
  • Industrial Control: Applied in industrial control panels to regulate parameters, including motor speed, temperature, and pressure.
  • Gaming Accessories: Found in gaming peripherals, like joysticks and gamepads, for adjusting sensitivity and control settings.
  • Lighting Systems: Integrated in lighting control systems for adjusting brightness and color temperature of light sources.

Features

  • Compact Design: Designed to facilitate simple integration into systems where space is limited.
  • Carbon Film Element: Offers seamless and reliable resistance adjustments.
  • Through-Hole Mounting: Supports straightforward installation on printed circuit boards (PCBs).
  • Rotary Actuation: Permits precise and intuitive manual control.
  • Linear Taper: Delivers steady resistance variation across the potentiometer's range.

Benefits

  • Precision Tuning: Provides the ability to finely tune resistance values in electronic circuits.
  • Dependable Performance: Guarantees consistent and reliable functionality.
  • Simplified Setup: Streamlines the design and manufacturing processes.
  • Enduring Lifespan: Presents a long and stable service life.
  • Value-Driven: Offers effective performance for its cost.

Additional Details

The RK12L1230C4F possesses a resistance value specified in the ALPS Electric datasheet, a crucial document for engineers. This datasheet features specific mechanical drawings and electrical characteristics that need to be considered for circuit implementation. The 'C4F' designation likely denotes particular attributes such as shaft style, packaging variant, or terminal configuration details. The operating temperature limits and further environmental specifications can be confirmed via its datasheet. Detailed specifications should be verified with the official ALPS Electric documentation.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess