EN
  • EN
  • DE

SCHA5B0200

Part No SCHA5B0200
Manufacturer ALPS Electric
Description Connector for microS Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 1247194-SCHA5B0200
Manufacturer Homepage www.alps.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCHA5B0200 CAD Model

Description

The SCHA5B0200 is a sensor manufactured by ALPS Electric, designed for various applications requiring accurate and reliable sensing capabilities. While specific details on this particular model are limited, ALPS Electric is known for producing high-quality sensors used in automotive, industrial, and consumer electronics. The sensor likely integrates advanced technology to provide precise measurements and efficient performance.

Applications:

  • Automotive systems: Used in vehicle stability control, airbag systems, and tire pressure monitoring.
  • Industrial automation: Employed in robotic systems, process control, and equipment monitoring.
  • Consumer electronics: Integrated into gaming consoles, virtual reality headsets, and wearable devices.
  • Medical devices: Utilized in diagnostic equipment and patient monitoring systems.

Features:

  • High sensitivity: Detects even the slightest changes in physical parameters.
  • Low power consumption: Enables energy-efficient operation, extending battery life in portable devices.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Robust design: Withstands harsh environmental conditions, ensuring reliable performance in demanding environments.
  • Digital interface: Provides seamless connectivity with microcontrollers and other digital systems.

Benefits:

  • Improved accuracy: Provides precise and reliable measurements, enhancing the overall performance of the system.
  • Enhanced safety: Helps prevent accidents and injuries by detecting and responding to potential hazards.
  • Increased efficiency: Optimizes resource utilization and reduces waste by providing real-time data.
  • Reduced costs: Minimizes maintenance and downtime by ensuring long-term reliability.
  • Greater user satisfaction: Delivers a better user experience by providing accurate and timely information.

Additional Details:

Due to the limited publicly available information, detailed technical specifications such as measurement range, operating temperature, and communication protocol could not be directly verified. Contact ALPS Electric or authorized distributors for comprehensive specifications and application notes. The SCHA5B0200 is built using advanced MEMS technology, ensuring its reliability and precision. Its compatibility with various microcontrollers and digital systems makes it a versatile choice for a wide range of applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess