EN
  • EN
  • DE

SCHB1B0201

Part No SCHB1B0201
Manufacturer ALPS Electric
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004181-SCHB1B0201
Categories OEM Parts( S )
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCHB1B0201 CAD Model

Description

The SCHB1B0201 is a rotary encoder manufactured by ALPS Electric. This encoder is designed to convert rotary motion into digital signals, commonly used for user input in various electronic devices. It offers precise and reliable rotational sensing, making it suitable for applications requiring accurate control and adjustment.

Applications:

  • Volume control in audio equipment
  • Menu navigation in consumer electronics
  • Industrial control panels
  • Automotive control systems
  • Medical equipment
  • Gaming controllers

Features:

  • Rotary encoder: Converts rotary motion into digital signals.
  • Incremental output: Provides quadrature output signals for direction and speed sensing.
  • Detent mechanism: Offers tactile feedback for each increment of rotation.
  • Compact size: Space-saving design for integration into small devices.
  • High reliability: Durable construction for long-term performance.
  • Various mounting options: Available in different configurations for easy installation.

Benefits:

  • Precise control: Accurate rotational sensing allows for fine adjustments.
  • User-friendly interface: Tactile feedback enhances the user experience.
  • Durable performance: Reliable construction ensures long-lasting operation.
  • Versatile applications: Suitable for a wide range of applications requiring rotary input.
  • Easy integration: Compact size and various mounting options simplify system design.

Additional Details:

The SCHB1B0201 rotary encoder utilizes an incremental output, providing two quadrature signals that can be used to determine the direction and speed of rotation. The detent mechanism provides tactile feedback, allowing users to feel each increment of rotation, which enhances the precision and user experience. Its compact size makes it suitable for integration into small devices, while the durable construction ensures long-term reliability. It is used in a variety of applications requiring rotary input, such as volume control in audio equipment, menu navigation in consumer electronics, and industrial control panels. It's known for its reliable performance and ease of integration.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6694 $50.2050
185+ $0.5493 $101.6205
285+ $0.5321 $151.6485
390+ $0.5150 $200.8500
505+ $0.4978 $251.3890
675+ $0.4463 $301.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess