EN
  • EN
  • DE

BC107BS

Part No BC107BS
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (B - D)
Description Trans GP BJT NPN 45V 0.1A 3-Pin TO-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169252-BC107BS
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC107BS CAD Model

Description

The BC107BS is a silicon NPN bipolar junction transistor (BJT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It's a general-purpose transistor commonly used in low-noise amplifier stages, switching circuits, and various signal amplification applications. The 'BS' designation typically indicates a specific gain selection or packaging variation within the BC107 family.

Applications

  • Low-noise amplifier stages.
  • Switching circuits (e.g., driving relays, LEDs).
  • Signal amplification.
  • Oscillator circuits.
  • General-purpose amplification and switching.

Features

  • NPN Bipolar Junction Transistor.
  • Collector-Emitter Voltage (Vceo): Typically 45V (refer to datasheet for exact value).
  • Collector Current (Ic): Typically 100mA (refer to datasheet for maximum rating).
  • High current gain (hFE): Varies depending on the specific gain selection ('BS' variant). Check the datasheet for the gain range.
  • Low noise figure.
  • Available in TO-92 package.
  • Lead-free and RoHS compliant.

Benefits

  • General-purpose use: Suitable for a wide range of applications.
  • Low noise: Ideal for amplifying weak signals.
  • High gain: Provides sufficient amplification for many circuits.
  • Easy to use: The TO-92 package is easy to handle and solder.
  • Cost-effective: A readily available and affordable transistor.

The BC107BS transistor's characteristics make it a popular choice for hobbyists and professional engineers alike. The specific 'BS' suffix indicates a particular gain grouping; consult the datasheet to identify the hFE range associated with the BC107BS variant. This helps in selecting the appropriate transistor for the desired circuit performance. The transistor is commonly used in pre-amplifier circuits, audio amplifiers, and simple switching applications. Always refer to the ON Semiconductor datasheet for absolute maximum ratings, electrical characteristics, and recommended operating conditions. Proper biasing is essential for stable and predictable circuit operation.

You May Also Be Interested in

dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Panjit
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Dell
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess