EN
  • EN
  • DE

SKRPABE010

Part No SKRPABE010
Manufacturer ALPS Electric
Description 4.2×3.2mm Compact High Operating Force (Surface Mount Type)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 1250449-SKRPABE010
Manufacturer Homepage www.alps.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKRPABE010 CAD Model

Description

The SKRPABE010 is a tactile switch manufactured by ALPS Electric. Tactile switches are momentary switches that provide a distinct tactile feedback (a click or bump) when pressed, indicating that the switch has been activated. They are commonly used in a wide range of electronic devices for user input.

Applications:

  • Consumer Electronics: Remote controls, mobile phones, audio equipment, and gaming consoles.
  • Industrial Equipment: Control panels, instrumentation, and testing equipment.
  • Automotive Electronics: Car stereos, navigation systems, and dashboard controls.
  • Medical Devices: Monitoring equipment, diagnostic tools, and patient controls.
  • Computer Peripherals: Mice, keyboards, and other input devices.

Features:

  • Tactile Feedback: Provides a distinct click or bump when pressed, confirming switch activation.
  • Momentary Action: The switch is only active while it is being pressed.
  • Compact Size: Designed for space-constrained applications.
  • High Reliability: Built to withstand repeated use and harsh environmental conditions.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • User-Friendly Interface: Provides clear tactile feedback, enhancing the user experience.
  • Durable and Reliable: Ensures long-term performance in demanding applications.
  • Easy Integration: Compatible with standard PCB assembly processes.
  • Versatile Application: Suitable for a wide range of electronic devices.

Additional Details:

The SKRPABE010's specifications typically include contact resistance, insulation resistance, operating force, travel, and lifespan. Consult the ALPS Electric datasheet for the SKRPABE010 for detailed mechanical and electrical characteristics, as well as recommended soldering profiles and environmental operating conditions. The datasheet will also specify the materials used in the switch construction and any applicable certifications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0499 $50.1495
2,440+ $0.0410 $100.0400
3,780+ $0.0397 $150.0660
5,210+ $0.0384 $200.0640
6,740+ $0.0371 $250.0540
9,010+ $0.0333 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess