EN
  • EN
  • DE
  • IT

PVP10-5,08

Part No PVP10-5,08
Manufacturer Altech corporation
Catalog Headers, Plugs and Sockets
Description VERTHEADER508PSCLOSED END 10P12A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Base Product Number PVP10
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1104030-PVP10-5,08
Ultra Librarian 3D Model Ultra Librarian PVP10-5,08 CAD Model

Description

The PVP10-5.08 is a plug terminal block manufactured by Altech Corporation.

  • Category: Connectors and Interconnects, specifically terminal blocks
  • Package: Bulk
  • Standard Package: 50 pieces
  • Status: Active
  • California Prop 65: Warning information
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 3POS STR 5.08MM
Need more? Email Us
Amphenol PCD
TERM BLOCK PLUG 14POS STR 3.81MM / Conn Terminal Block F 14 POS 3.81mm Screw RA Cable Mount 12A
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK PLUG 10POS 90DEG 5MM / Conn Terminal Block F 10 POS 5mm Screw RA Cable Mount 14A
Lowest to $2.4777
Phoenix Contact
TERM BLOCK HDR 10POS 5.08MM / 10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) 45° Through Hole
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK HDR 4POS VERT 7.62MM / Conn Socket Strip F 4 POS 7.62mm Solder ST Thru-Hole
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK HDR 21POS VERT 5MM / Conn Unshrouded Header HDR 21 POS 5mm Solder ST Thru-Hole
Need more? Email Us
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; 2.5 MM; / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $141.6700
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO
Lowest to $0.5015
Phoenix Contact
TERM BLOCK PLUG 3POS 3.81MM / 3 Position Terminal Block Plug, Female Sockets 0.150" (3.81mm) 90° Free Hanging (In-Line)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess