EN
  • EN
  • DE
  • IT

PVP22-5,08

Part No PVP22-5,08
Manufacturer Altech corporation
Catalog Headers, Plugs and Sockets
Description VERTHEADER508PSCLOSED END 22P12A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Base Product Number PVP22
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 978797-PVP22-5,08
Ultra Librarian 3D Model Ultra Librarian PVP22-5,08 CAD Model

Description

The PVP22-5,08 is a header terminal block from Altech Corporation.

  • Package: It comes in a bulk package of 50 pieces and is part of the PVP22 series.
  • Application: This terminal block is commonly used for wire-to-board connections in various applications.
  • Function: It provides a secure and reliable connection between wires and circuit boards.
  • Status: The PVP22-5,08 is an active product in the Altech Corporation lineup and is widely used in different industries.
  • Compliance: It is compliant with REACH regulations and does not pose any threat in the open market.
  • Conclusion: With its high-quality construction and excellent performance, the PVP22-5,08 is a trusted choice for header terminal block applications.

You May Also Be Interested in

HARTING
HAR-FLEXICON, 8PIN MALE, VERTICA
Lowest to $4.9378
Phoenix Contact
TERM BLOCK HDR 6POS 45DEG 5.08MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) 45° Through Hole
Need more? Email Us
Amphenol Anytek
TERM BLOCK HDR 26POS 3.81MM
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK HDR 4POS VERT 7.62MM / Conn Socket Strip F 4 POS 7.62mm Solder ST Thru-Hole
Need more? Email Us
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; 2.5 MM; / 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $141.6700
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO
Lowest to $0.5015
Amphenol PCD
3.5MM/.138" R/A HDR CLOSED ENDS,
Need more? Email Us
Amphenol PCD
TERM BLOCK HDR 12POS VERT 3.81MM / Conn Wire to Board HDR 12 POS 3.81mm Solder ST Thru-Hole
Need more? Email Us
On Shore Technology Inc.
TERM BLOCK PLUG 11POS 3.5MM / Conn Terminal Block F 11 POS 3.5mm Screw ST Cable Mount 10A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess