EN
  • EN
  • DE
  • IT

5AGZME1H3F35C4N

Part No 5AGZME1H3F35C4N
Manufacturer Altera
Catalog OEM Souring
Description FPGA Arria V 5AGZME1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463331-5AGZME1H3F35C4N
Manufacturer Altera
Package Tray
Product Status Obsolete
Number of LABs/CLBs 10377
Number of Logic Elements/Cells 220000
Total RAM Bits 15282176
Number of I/O 414
Voltage - Supply 0.82V ~ 0.88V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 1152-BBGA, FCBGA
Supplier Device Package 1152-FBGA (35x35)
Ultra Librarian 3D Model Ultra Librarian 5AGZME1H3F35C4N CAD Model

Description

The 5AGZME1H3F35C4N is a high-performance FPGA from Intel/Altera's Arria V series, designed for high-bandwidth applications that require significant processing power, such as broadcast equipment, high-performance computing, and advanced communication systems. This FPGA is noted for its balance between performance and power efficiency, featuring a rich set of resources including variable-precision digital signal processing (DSP) blocks, high-speed transceivers, and embedded memory blocks. The Arria V series, with the 5AGZME1H3F35C4N model, emphasizes lower system costs and reduced power consumption without compromising on performance. It supports advanced interface protocols, making it highly adaptable to evolving connectivity requirements in high-end applications. The FPGA's 896-pin FineLine BGA package allows for a compact footprint on printed circuit boards, offering a space-efficient solution for densely packed electronic assemblies. This model's capability to handle complex signal processing tasks efficiently, along with its scalability and security features, makes it a prime choice for developers looking to leverage FPGA technology for cutting-edge applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
EEPROM
Need more? Email Us
Intel
RM590E Chipset
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Amd
AMD
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3506 $64.8610
450+ $0.2885 $129.8250
695+ $0.2794 $194.1830
960+ $0.2704 $259.5840
1,240+ $0.2613 $324.0120
1,660+ $0.2342 $388.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess