EN
  • EN
  • DE
  • IT

IP82C54-10

Part No IP82C54-10
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Programmable Timers and Oscillators
Description CMOS Programmable Interval Timer | IC OSC PROG TIMER 10MHZ 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Programmable Timer
Frequency 10MHz
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 10mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number 82C54
Manufacturer Pack Quantity 165
MSL Level 1 (Unlimited)
Win Source Part Number 1185952-IP82C54-10
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP82C54-10 CAD Model

Description

The Renesas Electronics America Inc. IP82C54-10 is a programmable timer that is designed for use in various electronic applications.

  • Mounting style: Through-hole
  • Frequency: 10MHz
  • Supply current: 10mA
  • Suitable for: Use in a wide range of applications due to its unique features
  • Popularity: Medium
  • Supply and demand status: Limited
  • Manufacturer: Renesas Electronics America Inc.
  • Win Source Part Number: 1185952

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess