EN
  • EN
  • DE

EPF10K50EFC256-2

Part No EPF10K50EFC256-2
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 191 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series FLEX-10KE
Part Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 40960
Number of I/O 191
Number of Gates 199000
Operating Supply Voltage 2.3 V ~ 2.7 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Package 256-BGA
Manufacturer Package 256-FBGA (17x17)
Manufacturer Homepage www.altera.com
RoHS State Request Verification
Win Source Part Number 753097-EPF10K50EFC256-2
Popularity Medium
Supply and Demand Status Limited
Family Name EPF10K50E
Introduction Date November 02, 1998
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian EPF10K50EFC256-2 CAD Model

Description

The EPF10K50EFC256-2 is a FLEX10KE family FPGA (Field Programmable Gate Array) manufactured by Altera, now part of Intel. The FLEX10KE family is known for its embedded memory capabilities and is designed for a wide range of applications requiring configurable logic and on-chip memory. The 'E' signifies enhanced features, 'FC' indicates a Fine-pitch Quad Flatpack (FQFP) package, '256' is the pin count, and '-2' denotes the speed grade (faster).

Applications:

  • Data storage and retrieval systems
  • Networking equipment
  • Digital signal processing (DSP) applications
  • Embedded controllers
  • Industrial control systems

Features:

  • 50,000 typical gates.
  • Embedded memory (EAB – Embedded Array Block).
  • Fast logic performance.
  • Flexible routing architecture.
  • On-chip clock management.
  • Supports various I/O standards.

Benefits:

  • Provides a high degree of flexibility for implementing custom logic and memory functions.
  • Enables efficient data storage and retrieval within the FPGA.
  • Offers high-speed processing capabilities for demanding applications.
  • Reduces external component count and simplifies system design.

Additional Details:

The EPF10K50EFC256-2's FQFP package allows for surface mount assembly. Programming is typically done via JTAG or other standard FPGA configuration interfaces, often using Altera's (Intel's) Quartus II software. The embedded memory blocks (EABs) can be configured as RAM, ROM, or FIFO memory. Key specifications to consider are the number of logic elements, EAB size, I/O pin count, and maximum operating frequency. Designers should consult the device datasheet for detailed electrical characteristics, timing diagrams, and thermal management guidelines. This FPGA offers a balance of logic density, memory capacity, and performance suitable for a variety of embedded systems.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess