EN
  • EN
  • DE

AZ1045-02F

Part No AZ1045-02F
Manufacturer Amazing
Catalog TVS - Diodes
Description LOW CAP ESD HIGH SPEED 2-CH 5V  /  12V (Typ) Clamp Ipp Tvs Diode Surface Mount DFN1210P6X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Amazing
Package Cut Tape (CT)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V (Typ)
Power Line Protection No
Applications USB
Temperature Range - Operating -55°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package DFN1210P6X
REACH Status Vendor Undefined
Other Names 4430-AZ1045-02FTR-ND,4430-AZ1045-02FTR,4430-AZ1045-02FCT
Win Source Part Number 1213897-AZ1045-02F
Ultra Librarian 3D Model Ultra Librarian AZ1045-02F CAD Model

Description

The 1213897-AZ1045-02F electronic component is a Zener type TVS-Diode manufactured by Amazing.

  • Type: TVS-Diode
  • Application: USB
  • Package/Case: 6-XFDFN
  • Voltage Reverse Standoff: 5V (max)
  • Voltage Breakdown: 6V
  • Voltage Clamping Maximum @ Ipp: 12V (typ)
  • Power Peak Pulse: None
  • Power Line Protection: No
  • Capacitance @ Frequency: Not Specified
  • Current Peak Pulse (10/1000µs): Not Specified
  • Supplier Device Package: DFN1210P6X

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0639 $50.1615
1,910+ $0.0524 $100.0840
2,955+ $0.0508 $150.1140
4,075+ $0.0491 $200.0825
5,265+ $0.0475 $250.0875
7,045+ $0.0426 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,920 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess