EN
  • EN
  • DE

A9SE75-A1-RH

Part No A9SE75-A1-RH
Manufacturer Ambarella
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AMBARELLA
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816383-A9SE75-A1-RH
Ultra Librarian 3D Model Ultra Librarian A9SE75-A1-RH CAD Model

Description

The A9SE75-A1-RH is a system-on-chip (SoC) processor from Ambarella, a company specializing in high-performance, low-power video compression and image processing solutions. This processor is likely designed for advanced imaging and video applications requiring high processing power and efficiency.

Applications:

  • Professional and High-End Consumer Cameras
  • Automotive Driver Assistance Systems (ADAS)
  • Surveillance Systems
  • Drones and UAVs (Unmanned Aerial Vehicles)
  • Virtual Reality (VR) and Augmented Reality (AR) Devices

Features:

  • 4K Ultra HD Video Encoding/Decoding: Supports high-resolution video recording and playback.
  • Advanced Image Stabilization: Includes electronic image stabilization (EIS) and optical image stabilization (OIS) support.
  • High Dynamic Range (HDR) Processing: Captures and processes images with a wide range of brightness levels.
  • Multi-Exposure HDR: Combines multiple exposures to create images with enhanced dynamic range.
  • Stereo 3D Video Processing: Supports the processing of stereo 3D video content.
  • Connectivity Interfaces: Integrates interfaces like HDMI, USB, and Ethernet for connecting to external devices.

Benefits:

  • Exceptional Video Quality: Delivers stunning video quality with sharp details and vibrant colors.
  • Stable and Smooth Video: Image stabilization algorithms minimize camera shake and vibrations.
  • Realistic Image Capture: HDR processing captures images that closely resemble what the human eye sees.
  • Immersive 3D Experience: Enables the creation of immersive 3D video content.
  • Versatile Connectivity: Provides flexibility in connecting to various external devices and networks.

Additional Details:

The A9SE75-A1-RH typically features a multi-core ARM Cortex-A series processor for application processing and a dedicated video processing engine for efficient video encoding and decoding. The 'RH' suffix may indicate a specific temperature range or environmental compliance. For specific details regarding clock speeds, memory interfaces, power consumption, and pin configurations, refer to the official manufacturer's datasheet. The datasheet is essential for designers integrating this processor into their products. The processor also supports advanced features such as object detection and scene analysis, making it suitable for intelligent video applications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess