EN
  • EN
  • DE

PPC405EX-CSD400T

Part No PPC405EX-CSD400T
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279713-PPC405EX-CSD400T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EX-CSD400T CAD Model

Description

The AMCC PPC405EX-CSD400T is an embedded processor based on the PowerPC 405EX core, designed for applications requiring a balance of performance, power efficiency, and integration. The PowerPC 405EX is a popular choice for networking, storage, and industrial control systems.

Applications

  • Networking equipment (routers, switches, access points)
  • Storage controllers
  • Industrial automation
  • Embedded control systems
  • Telecommunications equipment

Features

  • PowerPC 405EX core: A 32-bit RISC processor designed for embedded applications.
  • 400 MHz Clock Speed: Provides high performance for demanding tasks.
  • Integrated Memory Controller: Simplifies the interface to external memory.
  • Peripheral Interfaces: Includes UARTs, Ethernet MAC, PCI, and other interfaces needed for embedded systems.
  • On-Chip Caches: Instruction and data caches reduce memory access latency and improve performance.
  • Low Power Consumption: Optimizes power usage for extended battery life or reduced operating costs.

Benefits

  • High Performance: The 400 MHz clock speed allows for fast execution of complex tasks.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs in stationary applications.
  • Simplified System Design: Integrated features simplify the design process.
  • Increased Reliability: Fewer external components contribute to improved system reliability.

Additional Details

The 'CSD400T' portion of the product identifier likely denotes a specific configuration or packaging detail, with '400' indicating the 400 MHz clock speed. The 'T' probably designates the temperature grade. The datasheet provides details about voltage requirements, pin configurations, and electrical and timing characteristics. Consulting the datasheet is essential for ensuring proper integration and performance.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess