EN
  • EN
  • DE

PPC440EP-3BC400C

Part No PPC440EP-3BC400C
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279732-PPC440EP-3BC400C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC440EP-3BC400C CAD Model

Description

The PPC440EP-3BC400C is a PowerPC 440EP embedded processor from AMCC (Applied Micro Circuits Corporation). It is part of the PPC440 family, which is known for its high performance and low power consumption, making it suitable for a wide range of embedded applications. This specific processor operates at 400MHz. The PPC440EP core is a 32-bit RISC processor with a 7-stage pipeline and a floating-point unit.

Applications:

  • Networking Equipment: Routers, switches, and firewalls.
  • Storage Devices: Network-attached storage (NAS) and RAID controllers.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and industrial automation.
  • Embedded Computing: Single-board computers (SBCs) and system-on-modules (SOMs).
  • Printing and Imaging: High-end printers and multi-function peripherals.

Features:

  • PowerPC 440EP Core: High-performance 32-bit RISC processor.
  • Operating Frequency: 400 MHz clock speed.
  • Memory Controller: Integrated DDR memory controller.
  • I/O Interfaces: Includes Ethernet, PCI, and other standard interfaces.
  • Low Power Consumption: Designed for power-sensitive embedded applications.
  • Floating-Point Unit (FPU): Supports single-precision floating-point operations.
  • MMU: Memory Management Unit for memory protection and virtualization.
  • L1 Cache: On-chip L1 instruction and data caches to reduce memory access latency.

Benefits:

  • High Performance: The PPC440EP core delivers substantial processing power for demanding tasks.
  • Low Power: Reduced power consumption translates to longer battery life and lower operating costs.
  • Integrated Memory Controller: Simplifies system design and reduces component count.
  • Versatile I/O: A wide range of interfaces allows for easy integration with peripherals and networks.
  • Real-Time Performance: Suitable for real-time operating systems (RTOS) and time-critical applications.
  • Cost-Effective: Provides a balance of performance, features, and cost for embedded systems.
  • Memory Protection: MMU enhances system reliability and security.

Additional Details:

The PPC440EP processor typically supports DDR SDRAM. It includes features like a PCI interface for connecting to peripheral devices. The processor’s power management capabilities often include dynamic frequency scaling to optimize power consumption based on workload. Its instruction set supports various data types and addressing modes, facilitating efficient code execution.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess