EN
  • EN
  • DE

PPC440SPE-3GA533C

Part No PPC440SPE-3GA533C
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Description PowerPC 440SPe Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279743-PPC440SPE-3GA533C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC440SPE-3GA533C CAD Model

Description

The AMCC PPC440SPE-3GA533C is a PowerPC 440SPE embedded processor designed for applications needing enhanced signal processing capabilities and moderate power consumption. It operates at a frequency of 533 MHz.

Applications

  • Signal processing applications
  • Networking devices
  • Industrial automation
  • Embedded computing platforms

Features

  • PowerPC 440SPE core
  • Operating frequency of 533 MHz
  • Integrated memory controller supporting DDR/DDR2 SDRAM
  • Enhanced signal processing capabilities
  • Multiple communication interfaces including Gigabit Ethernet and UART
  • On-chip peripherals for improved system integration

Benefits

  • Suited for applications requiring both processing power and signal manipulation
  • Reduces system cost with integrated peripherals
  • Offers a balance of performance and power efficiency
  • Simplifies system design with integrated memory and communication interfaces
  • Improves overall system reliability

Technical Specifications

The PPC440SPE-3GA533C features the PowerPC 440SPE core, known for its enhanced signal processing extensions. It supports DDR/DDR2 memory interfaces, allowing for flexible memory configurations. The integrated Gigabit Ethernet controller provides high-speed network connectivity. This processor also includes communication interfaces such as UART and SPI, facilitating communication with other devices. Its power consumption is optimized for embedded environments. It is typically packaged in a BGA for space efficiency.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess