EN
  • EN
  • DE

CC2540TDK-LIGHT

Part No CC2540TDK-LIGHT
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description DEV KIT BT LOW ENERGY LIGHT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SimpleLink™
Package Box
Product Status Obsolete
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products CC2540T
Supplied Contents Board(s), Cable(s)
Base Product Number CC2540
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 914982-CC2540TDK-LIGHT
Ultra Librarian 3D Model Ultra Librarian CC2540TDK-LIGHT CAD Model

Description

Product Overview: Texas Instruments CC2540TDK-LIGHT

The Texas Instruments CC2540TDK-LIGHT is a comprehensive development kit designed for engineers and developers looking to create wireless applications leveraging Bluetooth Low Energy (BLE) technology. This development kit is centered around the CC2540 microcontroller, which is a power-optimized true system-on-chip (SoC) solution for BLE applications. It combines an excellent RF transceiver with an industry-standard enhanced 8051 MCU, in-system programmable flash memory, 8-KB RAM, and many other powerful supporting features and peripherals.

The CC2540TDK-LIGHT is specifically tailored for developers who need a flexible and cost-effective tool to build prototypes and test their BLE applications. This kit provides the necessary hardware, software, and documentation to kickstart the development process, thereby reducing time to market for innovative wireless-enabled products.

Key Features:

  • Bluetooth Smart Support: The kit supports Bluetooth 4.0, enabling developers to create applications that are compatible with the latest BLE devices.
  • Comprehensive Development Tools: Included in the kit are the SmartRF05EB evaluation boards, CC2540 Mini Development Kit USB Dongles, and cables necessary for development and debugging.
  • Software and Documentation: The CC2540TDK-LIGHT comes with a full suite of software including the TI BLE stack, sample applications, and documentation to assist in the development process.
  • Integrated Debugger: The SmartRF05EB evaluation boards feature an integrated debugger, which simplifies the process of programming and debugging the CC2540 SoC.

Developers can take advantage of the robust Packet Sniffer tool for testing and monitoring the wireless communication. Additionally, the kit is supported by the IAR Embedded Workbench and the Texas Instruments SmartRF Studio, which provide a user-friendly environment for coding, compiling, and testing BLE applications.

Whether you are developing wearable technology, home automation solutions, or any other wireless product, the Texas Instruments CC2540TDK-LIGHT development kit is an invaluable resource that offers a streamlined path from concept to realization.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess