EN
  • EN
  • DE
  • IT

S3015A

Part No S3015A
Manufacturer AMCC
Catalog Board Mount AC DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 306562-S3015A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3015A CAD Model

Description

The AMCC S3015A is a T1/E1 single chip short haul/long haul transceiver designed for various telecommunications applications. This integrated circuit provides a comprehensive solution for interfacing with digital transmission lines, handling both T1 and E1 standards. It incorporates functions such as clock recovery, line equalization, and pulse shaping to ensure reliable data transmission and reception over different cable lengths and network conditions.

Applications

  • Digital Cross-Connect Systems (DCS)
  • Channel Banks
  • Private Branch Exchanges (PBX)
  • Voice over IP (VoIP) gateways
  • Wireless Base Stations
  • Digital loop carrier systems

Features

  • Single-chip T1/E1 transceiver
  • Supports both short-haul and long-haul line interfaces
  • Integrated clock recovery with jitter attenuation
  • Line equalization for compensating signal loss
  • Pulse shaping to meet regulatory requirements
  • Diagnostics loopback capabilities
  • Low power consumption
  • Compliance with ITU-T G.703, ANSI T1.403 standards

Benefits

  • Reduced component count, leading to a more compact and cost-effective design
  • Improved system reliability due to integrated functions
  • Simplified board layout and design process
  • Enhanced signal integrity for reliable communication
  • Lower power consumption for energy efficiency
  • Comprehensive diagnostic features to facilitate troubleshooting
  • Compatibility with T1/E1 infrastructure

Technical Specifications

The S3015A generally operates on a 3.3V power supply and offers programmable transmit and receive parameters to optimize performance for varied line conditions. It includes robust clock recovery circuitry, employing a Phase-Locked Loop (PLL) for accurate timing extraction. The device also incorporates extensive built-in self-test (BIST) capabilities for continuous performance monitoring. The physical interface typically involves transformer coupling to the T1/E1 line. It is equipped to handle clock slips and frame alignment challenges and typically comes in a surface-mount package to save board space.

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 12V 30W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 12V 25W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6785 $50.8875
180+ $0.5568 $100.2240
280+ $0.5394 $151.0320
385+ $0.5220 $200.9700
500+ $0.5046 $252.3000
665+ $0.4524 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess