EN
  • EN
  • DE

LDC30F-2

Part No LDC30F-2
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V +/-15V 15W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000649-LDC30F-2
Manufacturer Cosel USA, Inc.
Category Power Supplies - External/Internal (Off-Board) AC DC Converters
Series LDC (30W)
Type Open Frame
Package Box
Mounting Type Chassis Mount
Operating Temperature -10°C ~ 60°C (With Derating)
Size / Dimension 2.56" L x 1.02" W x 5.51" H (65.0mm x 25.9mm x 140.0mm)
Approval Agency CE, CSA, cURus, TUV
Standard Number 60950-1
Ultra Librarian 3D Model Ultra Librarian LDC30F-2 CAD Model

Description

The Cosel USA Inc. LDC (30W) is an open frame power supply component that is designed to provide stable power supply to electronic devices.

  • Series: LDC (30W)
  • Size Dimension: 2.56" L x 1.02" W x 5.51" H (65.0mm x 25.9mm x 140.0mm)
  • Mounting Type: Chassis Mount
  • Approvals: CE, CSA, cURus, and TUV

You May Also Be Interested in

Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
XP Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 10W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 15W
Lowest to $8.3095
Recom Power
AC/DC CONVERTER 5V 6W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 2W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess