EN
  • EN
  • DE

STP22NM50FP

Part No STP22NM50FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 0.16ohm - 20A TO-220/FP/D2PAK/I2PAK MDmeshPower MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194558-STP22NM50FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP22NM50FP CAD Model

Description

The STP22NM50FP is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability in a wide range of applications, making it an ideal choice for power supply designers and engineers looking to enhance their systems.

Key Features

  • Voltage Rating: The STP22NM50FP operates at a drain-source voltage (V<sub>DS) of 500V, which allows it to handle high voltage applications with ease.
  • Current Rating: This MOSFET can support a continuous drain current (I<sub>D) of up to 22A, ensuring robust performance for demanding power loads.
  • Low On-Resistance: The device has a low on-state resistance (R<sub>DS(on)) of 0.19 ohms, minimizing conduction losses and improving overall efficiency.
  • High-Speed Switching: With fast switching capabilities, the STP22NM50FP is suitable for high-frequency power switching applications.
  • Power Dissipation: It features a maximum power dissipation (P<sub>D) of 150W, providing substantial power handling capability.

Applications

The STP22NM50FP is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • LED lighting solutions
  • Inverters and welding equipment

Advanced Technology

This MOSFET incorporates STMicroelectronics' advanced MDmesh™ technology, which combines a vertical structure with a strip layout to yield one of the world's best R<sub>DS(on) area figures. The result is a product that not only performs exceptionally well but also maintains a high level of energy efficiency.

Package and Reliability

The STP22NM50FP comes in a fully molded TO-220FP package that provides excellent thermal performance and ruggedness. It also features Zener-protected gate, which helps to enhance its reliability and robustness against over-voltage transients.

With its combination of high voltage capability, low on-resistance, and fast switching speed, the STP22NM50FP from STMicroelectronics is a solid choice for designers seeking to create efficient and reliable power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess