Products specifications Report Issue?

Category CPU
Win Source Part Number 1436113-100-000000043
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000043 CAD Model

Description

The AMD EPYC 7302, catalogued under the part number 100-000000043, is a formidable contender in the server processor market, embodying AMD's commitment to delivering top-tier performance for enterprise computing needs. This member of the EPYC processor family is designed with 16 cores and 32 threads, a configuration that excels in environments requiring high parallel processing power and efficiency. With a base clock speed of 3.0GHz and the ability to boost up to 3.3GHz, the EPYC 7302 ensures rapid processing of tasks, enhancing server throughput and computational speed in data-intensive operations. Its architecture is optimized for high-performance computing, cloud deployments, and virtualized environments, making it a preferred choice for businesses aiming to scale their computational resources. Manufactured by AMD Tray, the EPYC 7302 stands as a testament to AMD's prowess in creating processors that are both powerful and reliable, offering an exceptional solution for servers requiring advanced processing capabilities.

You May Also Be Interested in

Intel
INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Need more? Email Us
ECAD model for INTEL E5-4627V3 - INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Intel
Intel E7210 2.40GHz 2C 8M 80W
Need more? Email Us
ECAD model for INTEL E7210 - Intel E7210 2.40GHz 2C 8M 80W
Intel
INTEL Gold 6230n (2.3GHz - 20C) CPU
Need more? Email Us
ECAD model for INTEL SRFPR - INTEL Gold 6230n (2.3GHz - 20C) CPU
Intel
Intel Xeon 3040
Need more? Email Us
ECAD model for INTEL SLAC2 - Intel 3040 1.860GHz 2M 65W
Intel
Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Need more? Email Us
ECAD model for INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Intel
Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Need more? Email Us
ECAD model for INTEL X5680 - Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Intel
Intel E-2324G (3.10GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN7 - Intel E-2324G (3.10GHz/4C/65W) CPU
Intel
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
ECAD model for INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Intel
Intel E-2334 (3.40GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN6 - Intel E-2334 (3.40GHz/4C/65W) CPU

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention