EN
  • EN
  • DE

HCF4050BEY

Part No HCF4050BEY
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/CNVRTR HEX N-INV 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 12mA, 48mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 067835-HCF4050BEY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4050BEY CAD Model

Description

The HCF4050BEY from STMicroelectronics is a high-grade, versatile hex non-inverting buffer/converter integrated circuit, designed to meet a wide range of digital and analog applications. This IC is part of the CMOS family and offers a robust buffering solution with high current sinking capability, making it ideal for interfacing with various types of electronic components.

Key Features

  • Logic Type: The HCF4050BEY functions as a hex non-inverting buffer/converter, which means it has six independent buffer circuits that do not change the logic state of the input.
  • Voltage Range: It operates over a wide voltage range from 3V to 20V, offering flexibility for use in various circuit designs.
  • High Current Output: The device is capable of driving high current loads, making it suitable for driving LEDs, relays, and other high current devices.
  • Low Power Consumption: As a CMOS device, it has a very low power consumption, which is ideal for battery-powered applications.
  • Input Protection: The inputs are protected against static discharge events, ensuring reliability and longevity of the device.

Applications

The HCF4050BEY is a versatile component that can be used in a variety of applications, including:

  • Logic level conversion for interfacing different voltage levels within a system
  • Driving high current loads such as LEDs, relays, and displays
  • Signal buffering to prevent loading of the driving circuit
  • Use in control systems, instrumentation, and process control
  • General-purpose buffering in digital circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the HCF4050BEY is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. With its robust design and proven technology, this IC is a smart choice for designers looking for a reliable buffering solution.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess