EN
  • EN
  • DE

TC74VHC125FT

Part No TC74VHC125FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUAD BUS BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265110-TC74VHC125FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHC125FT CAD Model

Description

The TC74VHC125FT is a high-speed CMOS quad bus buffer gate manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed operation and is commonly used in digital logic circuits for buffering signals, providing isolation, and driving high-capacitance loads.

Applications:

  • Data bus buffering: Isolating and driving data lines in microprocessor and microcontroller systems.
  • Address decoding: Buffering address lines for memory and peripheral device selection.
  • Clock signal distribution: Driving clock signals to multiple components while maintaining signal integrity.
  • Logic level translation: Interfacing between different voltage levels in mixed-voltage systems.
  • Input/Output (I/O) port expansion: Increasing the number of available I/O pins in embedded systems.

Features:

  • High-speed operation: Provides fast propagation delays for minimal signal distortion.
  • Low power consumption: Operates with a wide voltage range while maintaining low power dissipation.
  • Wide operating voltage range: Supports supply voltages from 2V to 5.5V.
  • High output drive capability: Can drive a large number of logic gates or high-capacitance loads.
  • TTL-compatible inputs: Allows direct interfacing with TTL logic circuits.
  • Three-state outputs: Provides high-impedance output state for bus sharing and memory applications.
  • Small surface-mount package: Facilitates compact board designs.

Benefits:

  • Improved system performance: High-speed operation reduces signal delays and enhances overall system speed.
  • Reduced power consumption: Low power dissipation contributes to longer battery life in portable devices.
  • Enhanced signal integrity: Buffering action isolates sensitive signals from noise and interference.
  • Simplified system design: Wide operating voltage range and TTL-compatible inputs simplify interfacing with various logic families.
  • Increased design flexibility: Three-state outputs enable efficient bus sharing and memory access.

Additional Details:

The TC74VHC125FT is typically supplied in a small outline integrated circuit (SOIC) package, indicated by the "FT" suffix. The device features four independent buffer gates, each with its own enable input. When the enable input is low, the output is enabled, and the input signal is passed through to the output. When the enable input is high, the output is in a high-impedance state. The propagation delay of the TC74VHC125FT is typically in the nanosecond range, making it suitable for high-speed applications. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the Toshiba datasheet.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,200 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess