EN
  • EN
  • DE

SN74HC541PWRG4

Part No SN74HC541PWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254672-SN74HC541PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC541PWRG4 CAD Model

Description

Product Overview: SN74HC541PWRG4 by Texas Instruments

The SN74HC541PWRG4 is a high-quality integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is an octal buffer and line driver designed to provide high-speed and high-current drive capabilities. It is part of the 74HC series, which is well-known for its robust performance and compatibility with a wide range of digital systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Output Current: -35 mA, 35 mA
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: TSSOP-20
  • Mounting Type: Surface Mount
  • Logic Level - Low: 0.5 V (Max) at 4.5 V
  • Logic Level - High: 1.5 V (Min) at 4.5 V

The SN74HC541PWRG4 is designed for use in a variety of applications, including driving bus lines or buffer memory address registers. Its high drive current allows it to handle capacitive loads and power through the demands of high-speed data transmission. The 3-state outputs can be used in bus-organized systems and they are capable of driving heavily loaded outputs without compromising signal quality.

Applications

This versatile IC is suitable for a wide range of applications, such as:

  • Logic Buffering
  • Memory Address Driving
  • Input/Output Port Expansion
  • Data Bus Driving
  • Signal Distribution and Amplification

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC541PWRG4 is no exception, as it is built to meet or exceed industry standards for performance and reliability. It is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.

For engineers and designers looking for a reliable octal buffer/line driver, the SN74HC541PWRG4 provides a perfect blend of performance, versatility, and TI's trusted manufacturing excellence.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5230 $52.3000
235+ $0.4292 $100.8620
365+ $0.4158 $151.7670
500+ $0.4024 $201.2000
645+ $0.3889 $250.8405
865+ $0.3487 $301.6255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess