EN
  • EN
  • DE

TMS320C6202BZNZ300

Part No TMS320C6202BZNZ300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 352-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 352-FCBGA (27x27)
Win Source Part Number 043212-TMS320C6202BZNZ300
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6202BZNZ300 CAD Model

Description

Product Overview: TMS320C6202BZNZ300

The TMS320C6202BZNZ300 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its advanced capabilities in processing complex mathematical algorithms at high speeds. This product is part of the TMS320C62x series, which is specifically designed for applications requiring intensive signal processing tasks such as audio processing, telecommunications, industrial control, and image analysis.

Key Features:

  • Core Performance: The TMS320C6202BZNZ300 operates at a frequency of 300 MHz, providing a powerful processing core that delivers up to 2400 million instructions per second (MIPS). This allows for rapid data processing and real-time operation in demanding applications.
  • Advanced Architecture: The device features a VelociTI™ VLIW architecture that enhances parallel processing by executing multiple instructions with each clock cycle. This results in increased throughput and improved system performance.
  • Memory: It includes a large on-chip memory, which consists of a 16KB Level 1 Program Cache, a 16KB Level 1 Data Cache, and a 256KB Level 2 unified mapped RAM/cache. This memory hierarchy is optimized for high-speed data access and efficient processing.
  • Peripheral Integration: The DSP includes a variety of peripherals such as a host-port interface, two multichannel buffered serial ports, and a 32-bit external memory interface. These features provide flexible options for system expansion and connectivity.

Applications:

The TMS320C6202BZNZ300 is suited for a wide range of applications, including:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and test equipment

Package and Quality:

Encased in a 352-BGA (Ball Grid Array) package, the TMS320C6202BZNZ300 ensures a compact footprint while providing robust connectivity for system integration. Texas Instruments is committed to delivering high-quality products, and this DSP is no exception, with rigorous testing and quality assurance processes in place to ensure reliability and performance in the field.

For developers and engineers looking for a DSP that offers a blend of high-speed processing, advanced architectural features, and a wide range of applications, the TMS320C6202BZNZ300 by Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess