EN
  • EN
  • DE

LTC5567IUF

Part No LTC5567IUF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
RF Type General Purpose
Frequency 300MHz ~ 4GHz
Number of Mixers 1
Gain 1.9dB
Noise Figure 14.6dB
Secondary Attributes Down Converter
Current - Supply 105mA
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879942-LTC5567IUF
Ultra Librarian 3D Model Ultra Librarian LTC5567IUF CAD Model

Description

Introducing the LTC5567IUF from Analog Devices Inc.

The LTC5567IUF is a state-of-the-art downconverting mixer designed by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to meet the rigorous demands of modern RF and microwave systems, providing exceptional performance and versatility in a compact package.

Key Features of the LTC5567IUF

  • High Linearity: The LTC5567IUF offers excellent linearity with an Input IP3 (third-order intercept point) of 25.7 dBm at 900 MHz, ensuring clear signal processing in complex environments.
  • Wide Frequency Range: This mixer is capable of operating over a broad frequency range, with an RF frequency range of 300 MHz to 4 GHz and an LO frequency range of 350 MHz to 4 GHz, making it highly versatile for various applications.
  • Integrated LO Buffer: It features an integrated LO buffer, which simplifies the design by eliminating the need for an external local oscillator amplifier.
  • Low Power Consumption: With a supply voltage of 3.3V, the LTC5567IUF maintains low power consumption, requiring only 132 mA of supply current.

Applications

The LTC5567IUF is well-suited for a range of applications, including:

  • Cellular base stations
  • Point-to-point backhaul radios
  • RF instrumentation
  • Software-defined radios
  • Military systems

Compact and Durable Design

Encased in a compact 3mm x 3mm QFN package, the LTC5567IUF is designed to save space on the PCB while still delivering robust performance. Its operating temperature range from -40°C to 105°C ensures reliability in a variety of environmental conditions.

Conclusion

The LTC5567IUF from Analog Devices Inc. represents a blend of high-performance, efficiency, and design flexibility, making it an ideal choice for designers looking to enhance their RF and microwave systems. With its high linearity, wide frequency range, and integrated features, this downconverting mixer is poised to deliver superior performance in a multitude of communication and signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,817 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess