EN
  • EN
  • DE

ADA3800CNBOX

Part No ADA3800CNBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 3800 64bit AM2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952736-ADA3800CNBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADA3800CNBOX CAD Model

Description

The AMD ADA3800CNBOX is a processor that belongs to AMD's range of desktop processors, likely from the Athlon 64 series. These processors were designed for general-purpose computing, offering a balance of performance and efficiency for various desktop applications. While specific details can vary depending on the exact stepping and revision, the ADA3800CNBOX would have been targeted towards mainstream users.

Applications

  • Desktop Computing: Used in home and office PCs for general productivity tasks.
  • Gaming: Suitable for entry-level gaming setups.
  • Multimedia Applications: Employed in video editing and photo editing software.
  • Web Browsing: Used for internet browsing and online activities.
  • Office Productivity: Integrated into computers used for word processing, spreadsheets, and presentations.

Features

  • Single-Core Processing: Features a single processing core for executing instructions.
  • 64-bit Architecture: Supports 64-bit computing for improved performance.
  • HyperTransport Technology: Enables high-speed communication between the processor and other system components.
  • Integrated Memory Controller: Provides direct access to system memory for faster data transfer.
  • Cool'n'Quiet Technology: Reduces power consumption and noise levels by dynamically adjusting clock speed and voltage.

Benefits

  • Improved Performance: 64-bit architecture enables faster execution of applications.
  • Reduced Power Consumption: Cool'n'Quiet technology minimizes energy usage and heat generation.
  • Enhanced System Responsiveness: Integrated memory controller provides faster access to system memory.
  • Quiet Operation: Cool'n'Quiet technology reduces noise levels for a more pleasant computing experience.

Additional Details

The ADA3800CNBOX processor typically operates at a specific clock speed, which determines its processing speed. It has a certain amount of L2 cache memory, which stores frequently accessed data for faster retrieval. The processor is designed to be compatible with specific motherboards and chipsets. AMD provided comprehensive documentation and support resources for developers and users working with its desktop processors. The thermal design power (TDP) of the processor indicates its power consumption and cooling requirements. The ADA3800CNBOX offered a balance of performance and affordability for mainstream desktop users. The socket type is likely Socket 939 or Socket AM2, depending on the specific revision. The exact clock speed and cache size varied between different steppings of the processor.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess