Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953069-ADA4800CSBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADA4800CSBOX CAD Model

Description

The AMD ADA4800CSBOX likely refers to a desktop processor from AMD, potentially part of the Athlon 64 X2 series. These processors were commonly used in desktop computers, providing processing power for a variety of tasks. Specific details would depend on the exact stepping and manufacturing revision, but generally, these processors aimed to provide a balance of performance and efficiency.

Applications

  • Desktop Computing: Utilized in home and office computers for general-purpose tasks.
  • Gaming: Suitable for mid-range gaming setups.
  • Multimedia Applications: Applied in video and photo editing software.
  • Web Browsing: Used for internet browsing and online streaming.
  • Office Productivity: Integrated into systems for word processing, spreadsheets, and presentations.

Features

  • Dual-Core Processing: Typically features two processing cores for parallel task execution.
  • 64-bit Architecture: Supports 64-bit computing for improved performance and compatibility.
  • HyperTransport Technology: Enables high-speed communication between the processor and other system components.
  • Integrated Memory Controller: Provides direct access to system memory for faster data transfer.
  • Cool'n'Quiet Technology: Reduces power consumption and noise levels by dynamically adjusting clock speed and voltage.

Benefits

  • Improved Performance: Dual-core architecture enables efficient execution of multiple tasks.
  • Reduced Power Consumption: Cool'n'Quiet technology minimizes energy usage and heat generation.
  • Enhanced System Responsiveness: Integrated memory controller provides faster access to system memory.
  • Quiet Operation: Cool'n'Quiet technology reduces noise levels for a more pleasant computing experience.

Additional Details

The ADA4800CSBOX processor generally operates at a specified clock speed, dictating its processing capabilities. It includes a certain amount of L2 cache memory for quick data retrieval. The processor is designed to be compatible with specific motherboards and chipsets. AMD offered extensive documentation and support resources. The thermal design power (TDP) indicates its power requirements. The socket type is most likely Socket AM2, but could vary. The exact specifications would depend on the specific stepping and manufacturing revision. This processor provided a balance between performance and cost, making it a popular choice for mainstream desktop users and gamers.

You May Also Be Interested in

Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention