EN
  • EN
  • DE

AM27S21A/BEA

Part No AM27S21A/BEA
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226635-AM27S21A/BEA
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27S21A/BEA CAD Model

Description

The AM27S21A/BEA is a high-speed 2048-bit (256 x 8) bipolar PROM (Programmable Read-Only Memory) manufactured by AMD. This PROM is designed for applications requiring rapid data access and reliable storage. It utilizes advanced bipolar technology to achieve exceptional speed and performance.

Applications

  • Microprogram Storage: Used in control units of computers and digital systems to store microcode for instruction execution.
  • Look-Up Tables: Implemented in various applications for fast data retrieval and function mapping.
  • Code Conversion: Employed to translate from one code to another in digital systems.
  • Character Generation: Utilized for storing character fonts in display systems.
  • Sequential Logic Circuits: Used as memory elements in sequential logic designs and state machines.

Features

  • Fast Access Time: Provides access times in the range of 35-50 ns, enabling high-speed operation.
  • Low Power Dissipation: Bipolar technology minimizes power consumption, contributing to energy efficiency.
  • Three-State Outputs: Offers three-state outputs for easy memory expansion and bus interfacing.
  • Programmable: Can be programmed to store specific data patterns.
  • High Reliability: AMD's manufacturing processes ensure high reliability and data retention.
  • Organized as 256 x 8 bits: Allowing for byte-wide data storage.

Benefits

  • Improved System Performance: Fast access times enhance overall system performance by reducing memory access latency.
  • Reduced Power Consumption: Low power dissipation leads to lower operating costs and reduced heat generation.
  • Easy System Integration: Three-state outputs simplify memory expansion and interfacing with other system components.
  • Design Flexibility: Programmability provides flexibility to customize memory content for specific applications.
  • Increased System Reliability: High reliability ensures data integrity and reduces the risk of system failures.

Additional Details

The AM27S21A/BEA typically operates from a single +5V power supply. It is often available in a 24-pin DIP (Dual In-line Package). Programming is usually done using specialized PROM programmers.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Conexant Systems
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess