Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047102-AM2901DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2901DC CAD Model

Description

The AM2901DC is a 4-bit slice bipolar microprocessor manufactured by AMD. This device is a fundamental building block for constructing high-performance microprocessors and controllers. Its bit-slice architecture allows for flexible word length implementation, making it suitable for various applications requiring custom processing capabilities.

Applications:

  • Custom Microprocessors
  • Bit-Slice Processors
  • High-Speed Controllers
  • Digital Signal Processing (DSP) Systems
  • Emulation Systems
  • Specialized Computing Systems

Features:

  • 4-bit ALU Slice
  • 16 Working Registers
  • Microprogrammable
  • Three-State Outputs
  • Carry Lookahead Capability
  • Bipolar Technology for High Speed
  • Dual In-Line Package (DIP)

Benefits:

  • Flexibility: Bit-slice architecture allows for customization of word length.
  • High Speed: Bipolar technology enables fast processing speeds.
  • Microprogrammability: Allows for customized instruction sets.
  • Building Block: Can be combined with other AM2900 family components to create complex systems.
  • Carry Lookahead: Enhances arithmetic performance.
  • Versatile: Suitable for a wide range of control and processing applications.

Additional Details:

The AM2901DC operates on a 5V power supply and is designed for high-speed operation. Its microprogrammable nature allows designers to tailor the instruction set to the specific needs of their application. This device is typically used in conjunction with other components of the AM2900 family, such as the AM2909 or AM2910 microprogram sequencers, to create complete processing units. The operating temperature range typically extends from 0°C to +70°C, although specific details should be verified in the device datasheet.

You May Also Be Interested in

Siemens
Need more? Email Us
ECAD model for B57528
Siemens
Need more? Email Us
ECAD model for B58165
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
Infineon Technologies
Need more? Email Us
ECAD model for B58502
EPCOS (TDK)
SAW Components from EPCOS include filters and resonators for automotive applications, filters for infrastructure...
Lowest to $1.7763
ECAD model for B39182-B9522-P810
Sony
Need more? Email Us
ECAD model for B30-600853000282718
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
Microchip Technology
Need more? Email Us
ECAD model for AT89C5121IL
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention