Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196518-AM2901DMB
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2901DMB CAD Model

Description

The AM2901DMB is a 4-bit bipolar microprocessor slice designed for high-speed arithmetic and logic operations. Manufactured by AMD, it's a core component in building custom microprocessors and controllers. Its bit-slice architecture allows for cascading multiple devices to create processors of varying word lengths.

Applications

  • Custom Microprocessors: Forms the arithmetic logic unit (ALU) of custom-designed processors.
  • High-Speed Controllers: Used in applications requiring fast execution of arithmetic and logical operations, such as industrial control systems.
  • Digital Signal Processing (DSP): Implemented in DSP systems for real-time data processing.
  • Array Processors: Employed in parallel processing architectures for scientific and engineering computations.
  • Graphics Processing: Integrated into graphics controllers for accelerating graphics rendering.

Features

  • 4-Bit Slice Architecture: Can be cascaded to create processors of any desired word length.
  • High-Speed Operation: Bipolar technology provides fast switching speeds.
  • Versatile ALU Functions: Supports a wide range of arithmetic and logical operations.
  • Two-Address Architecture: Allows simultaneous access to two internal registers.
  • Three-State Outputs: Enables easy interfacing with other system components.
  • Microprogrammable: Offers flexibility in defining custom instruction sets.

Benefits

  • Customizable Processor Design: Bit-slice architecture enables tailoring the processor to specific application requirements.
  • High Performance: Fast switching speeds deliver high throughput for demanding applications.
  • Reduced Chip Count: Integration of multiple functions reduces the number of components needed in a system.
  • Increased Design Flexibility: Microprogrammability allows for defining custom instruction sets.
  • Simplified System Integration: Three-state outputs simplify interfacing with other components.

Additional Details

The AM2901DMB typically operates from a single +5V power supply. It is available in a 40-pin DIP (Dual In-line Package). Control signals and data inputs are provided for selecting ALU functions, register addresses, and data inputs. Carry-lookahead circuitry can be used to further improve performance.

You May Also Be Interested in

TE Connectivity
CONN HOUSING 64POS .100 POL DUAL / 64 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Lowest to $3.5844
ECAD model for 104483-8
Lucent
Need more? Email Us
ECAD model for 327ES2DT
Maxim Integrated
Need more? Email Us
ECAD model for 18188156
ATC
Ceramic Multilayer Capacitor (P90 & NP0)
Lowest to $0.7417
ECAD model for 800A5R6CT250XT
American Technical Ceramics
Ceramic Multilayer Capacitor (P90 & NP0)
Lowest to $1.9653
ECAD model for 800B111JT300XT
Toshiba Semiconductor and Storage
Diode Switching 300V 20A 3-Pin(3+Tab) TO-220NIS
Need more? Email Us
ECAD model for 20FL2CZ47A(F)
Murata Power Solutions Inc.
XFRMR 1CT:1CT 3200UH 45VUS D / 3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Lowest to $5.4849
ECAD model for 76615/1C
Fuji Electric
Need more? Email Us
ECAD model for 6MBP35RJB-120-50
Richtek USA Inc.
ADHESIVE, SILICONE, TUBE, 90ML; Sealant Type: Silicone RTV; Sealant Applications: Electronics; Dispensing Method:...
Need more? Email Us
ECAD model for AS1740 90ML

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention