EN
  • EN
  • DE

20FL2CZ47A(F)

Part No 20FL2CZ47A(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Diode Switching 300V 20A 3-Pin(3+Tab) TO-220NIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 20 A
Lead Free Lead Free
Max Repetitive Reverse Voltage (Vrrm) 300 V
RoHS Compliant
Win Source Part Number 1176763-20FL2CZ47A(F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20FL2CZ47A(F) CAD Model

Description

The 20FL2CZ47A(F) is a rectifier diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for power rectification applications, converting AC voltage to DC voltage with high efficiency and reliability. It is commonly used in power supplies, inverters, and various other electronic circuits where efficient and robust rectification is required.

Applications:

  • Power Supplies
  • Inverters
  • Freewheeling Diode
  • General Rectification Circuits
  • Battery Chargers

Features:

  • High Surge Current Capability: Withstands large transient currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Ensures stable and consistent performance over a wide range of operating conditions.
  • Fast Reverse Recovery Time: Reduces switching losses and improves efficiency.
  • Compact Package: Allows for efficient use of board space.

Benefits:

  • Efficient Power Conversion: Minimizes energy loss, improving overall system efficiency.
  • Robust Protection: Protects circuits from voltage spikes and surges.
  • Stable Performance: Provides reliable operation under varying load conditions.
  • Reduced Switching Losses: Enhances efficiency and reduces heat generation.
  • Easy Integration: Compact design allows for easy placement and connection in circuit boards.

Additional Details:

The 20FL2CZ47A(F) typically features a high maximum repetitive reverse voltage and a high forward current rating. The diode's thermal resistance is optimized to efficiently dissipate heat, ensuring reliable performance even under heavy load conditions. It meets industry standards for environmental compliance and safety. Detailed specifications include parameters such as maximum reverse current, forward voltage drop at specified current, and junction temperature range. These specifications are crucial for proper circuit design and component selection. The diode is commonly available in through-hole or surface-mount packages, depending on the specific application requirements.

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess