EN
  • EN
  • DE

AD5600HRMZ

Part No AD5600HRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SI,HIGH TEMP,V-OUT,UNBUFFERED 16 / 16 Bit Digital to Analog Converter 1 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 30µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R, Segmented DAC
Temperature Range - Operating -55°C ~ 175°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number AD5600
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 505-AD5600HRMZ,-2735-AD5600HRMZ
Standard Package 1
Win Source Part Number 1317919-AD5600HRMZ
Ultra Librarian 3D Model Ultra Librarian AD5600HRMZ CAD Model

Description

Introducing the AD5600HRMZ from Analog Devices Inc.

The AD5600HRMZ is a state-of-the-art microprocessor from Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance product is designed to cater to the demanding needs of modern electronic systems, providing a perfect blend of power, precision, and efficiency. The AD5600HRMZ is part of Analog Devices' extensive portfolio of integrated circuits that are known for their reliability and cutting-edge technology.

Key Features:

  • High Precision: The AD5600HRMZ is built to deliver accurate and reliable performance, making it ideal for applications that require precise control and measurement.
  • Efficient Power Consumption: Despite its robust capabilities, this microprocessor is engineered to be energy-efficient, helping to reduce the overall power consumption of the systems it's integrated into.
  • Advanced Technology: Leveraging Analog Devices' proprietary technologies, the AD5600HRMZ is at the forefront of microprocessor design, ensuring compatibility with the latest electronic components and systems.

Applications:

The versatility of the AD5600HRMZ allows it to be used across various industries and applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices
  • Communication infrastructure
  • Aerospace and defense electronics

Product Specifications:

The AD5600HRMZ boasts a comprehensive set of specifications that make it a top choice for designers and engineers:

  • Package Type: Surface-mount technology (SMT) for easy integration into various PCB designs
  • Temperature Range: Designed to operate reliably in a wide range of environmental conditions
  • Quality and Reliability: Manufactured to meet the highest standards of quality, ensuring longevity and stable performance throughout its lifecycle

Why Choose AD5600HRMZ?

With its combination of advanced features, the AD5600HRMZ from Analog Devices Inc. stands out as a superior microprocessor for sophisticated electronic systems. Its commitment to precision, efficiency, and technological innovation makes it a smart choice for any application where performance and reliability are paramount. Trust Analog Devices Inc. to power your next project with the exceptional capabilities of the AD5600HRMZ.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess