EN
  • EN
  • DE

AM79C971KC

Part No AM79C971KC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Amd
Categories Custom Parts
Win Source Part Number 1204034-AM79C971KC
RoHS Non-Compliant
Ultra Librarian 3D Model Ultra Librarian AM79C971KC CAD Model

Description

The AM79C971KC is a single-chip 10/100 Mbps Ethernet controller manufactured by AMD. This component is designed to facilitate network connectivity in a variety of applications, ranging from desktop computers to embedded systems. It integrates the media access controller (MAC) and physical layer (PHY) functions necessary for transmitting and receiving data over Ethernet networks.

Applications

  • Desktop computers
  • Laptop computers
  • Embedded systems requiring Ethernet connectivity
  • Network interface cards (NICs)
  • Industrial control systems

Features

  • 10/100 Mbps Ethernet support: Capable of operating at both 10 Mbps and 100 Mbps, providing flexibility in network environments.
  • Integrated MAC and PHY: Combines the media access controller and physical layer functions into a single chip, reducing component count and board space.
  • PCI interface: Uses a PCI interface for communication with the host system, enabling high-speed data transfer.
  • Auto-negotiation: Automatically detects and configures the network speed and duplex mode.
  • Full-duplex support: Supports full-duplex operation, allowing simultaneous transmission and reception of data.
  • Power management features: Includes power management features to reduce power consumption when the device is not actively transmitting or receiving data.
  • Diagnostic capabilities: Provides diagnostic capabilities for troubleshooting network connectivity issues.

Benefits

  • Simplified network connectivity: Provides a single-chip solution for Ethernet connectivity, simplifying system design and reducing component count.
  • High-speed data transfer: The PCI interface and 10/100 Mbps support enable high-speed data transfer rates.
  • Reduced power consumption: Power management features help reduce power consumption, making it suitable for portable and energy-sensitive applications.
  • Easy integration: The integrated MAC and PHY, along with auto-negotiation capabilities, simplify integration into various systems.
  • Improved network performance: Full-duplex support and diagnostic capabilities contribute to improved network performance and reliability.

Additional Details

The AM79C971KC typically operates at 3.3V or 5V. It supports various network protocols, including TCP/IP, UDP, and ICMP. The device also includes interrupt handling capabilities to notify the host system of network events. Further specifications can be found in the AMD datasheet for this component.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Fuji Electric
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess